Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049151-19221-0495
Packaging: Bulk
Color: Natural
Connector Type: Lug
Termination: Crimp
Contact Material: Copper
Gender: Male
Length: 32.54 mm
Contact Plating: Tin
Body Material: Copper
Body Plating: Tin
Insulation: Non-Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): 19221-0228; 19221-0424; 19221-0406; 0192210229; 19221-0227; 19221-03840192210495
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Depth: 11.13 mm
Mount: Stud
RoHS: Compliant
Schedule B: 8536904000
REACH SVHC: Unknown
Wire/Cable Gauge: 6 AWG
ELV: Compliant
COMP. LUG NARROW PD PLT (BCL- 14-PL) SPM
Connector
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1049151-19221-0495 | 19221-0495 | 19221-0495 |
| Product Name | Terminals - 19221-0495 | Connectors | |
| Termination | Crimp |