TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Terminals CBL LUG WIDE PAD PLT D BCL-4516-WP-PL SPM
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 58J8144 | 19221-0460 |
| Product Name | Terminal, Compression Lug, M8, 4Awg; Product Range Molex | Terminals |
| Terminal Type | Wire Lug |