Molex BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM 19221-0422

Description
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM - 19221-0422 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM
19221-0422
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM 19221-0422
BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM

BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM

Buy Now
Sheung Wan, Hong Kong
Terminals
19221-0422
Terminals 19221-0422
Terminals BCL 1/0 AWG 1/04 STUD

Terminals BCL 1/0 AWG 1/04 STUD

Buy Now Datasheet
Terminal, Compression Lug, M6, 0Awg; Product Range Molex - 55H6193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 0Awg; Product Range Molex
55H6193
Terminal, Compression Lug, M6, 0Awg; Product Range Molex 55H6193
TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0422 19221-0422 55H6193
Product Name BATTERY CABLE LUG PLTD(BCL-10 4-PL) SPM Terminals Terminal, Compression Lug, M6, 0Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers