Molex Terminals - 19221-0422 19221-0422

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052164-19221-0422 Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation: Non-Insulated Categories: Terminals Alternative Parts (Cross-Reference): 19221-0377; 19221-0237; 19193-0329; 19221-0394; 19067-0104; 19067-01010192210422 ; 192210422; BCL-1014-PL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 1 AWG ELV: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052164-19221-0422 Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation: Non-Insulated Categories: Terminals Alternative Parts (Cross-Reference): 19221-0377; 19221-0237; 19193-0329; 19221-0394; 19067-0104; 19067-01010192210422 ; 192210422; BCL-1014-PL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 1 AWG ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19221-0422 - 1052164-19221-0422 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19221-0422
1052164-19221-0422
Terminals - 19221-0422 1052164-19221-0422
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052164-19221-0422 Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation: Non-Insulated Categories: Terminals Alternative Parts (Cross-Reference): 19221-0377; 19221-0237; 19193-0329; 19221-0394; 19067-0104; 19067-01010192210422 ; 192210422; BCL-1014-PL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 1 AWG ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052164-19221-0422
Termination: Crimp
Contact Material: Copper
Contact Plating: Tin
Insulation: Non-Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): 19221-0377; 19221-0237; 19193-0329; 19221-0394; 19067-0104; 19067-01010192210422; 192210422; BCL-1014-PL;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 1 AWG
ELV: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Battery Cable Lug Pltd(Bcl-1014-Pl) Spm Molex - 76M8815 - Newark, An Avnet Company
Chicago, IL, United States
Battery Cable Lug Pltd(Bcl-1014-Pl) Spm Molex
76M8815
Battery Cable Lug Pltd(Bcl-1014-Pl) Spm Molex 76M8815
BATTERY CABLE LUG PLTD(BCL-1014-PL) SPM

BATTERY CABLE LUG PLTD(BCL-1014-PL) SPM

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1052164-19221-0422 19221-0422 76M8815
Product Name Terminals - 19221-0422 Battery Cable Lug Pltd(Bcl-1014-Pl) Spm Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1306-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details