Molex Battery Cable Lug (Bcl-114) Spm Rohs Compliant Molex 19221-0421

Description
BATTERY CABLE LUG (BCL-114) SPM ROHS COMPLIANT: YES
Datasheet
Description
BATTERY CABLE LUG (BCL-114) SPM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Cable Lug (Bcl-114) Spm Rohs Compliant Molex - 58R9373 - Newark, An Avnet Company
Chicago, IL, United States
Battery Cable Lug (Bcl-114) Spm Rohs Compliant Molex
58R9373
Battery Cable Lug (Bcl-114) Spm Rohs Compliant Molex 58R9373
BATTERY CABLE LUG (BCL-114) SPM ROHS COMPLIANT: YES

BATTERY CABLE LUG (BCL-114) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Compression Lug, 1 Awg; Product Range Molex - 24AK6785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1 Awg; Product Range Molex
24AK6785
Terminal, Compression Lug, 1 Awg; Product Range Molex 24AK6785
TERMINAL, COMPRESSION LUG, 1 AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1 AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm2; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 58R9373 24AK6785
Product Name Battery Cable Lug (Bcl-114) Spm Rohs Compliant Molex Terminal, Compression Lug, 1 Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers