Molex Connectors 19221-0418

Description
COMPRESSION LUG PLATED (BCL-2 4-PL) SPM
Request a Quote Datasheet
Description
COMPRESSION LUG PLATED (BCL-2 4-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 19221-0418 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19221-0418
Connectors 19221-0418
COMPRESSION LUG PLATED (BCL-2 4-PL) SPM

COMPRESSION LUG PLATED (BCL-2 4-PL) SPM

Buy Now
Terminals - 19221-0418 - 1068332-19221-0418 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19221-0418
1068332-19221-0418
Terminals - 19221-0418 1068332-19221-0418
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068332-19221-0418 Packaging: Box Termination: Crimp Contact Material: Copper Gender: Female Length: 41.28 mm Contact Plating: Tin Mounting: SMD (SMT) Thickness: 2.41 mm Insulation: Non-Insulated Categories: Terminals Case / Package: 0418 Alternative Parts (Cross-Reference): 35189; 322870; 19221-0235; 0192050008; 320383; 321600; 19193-03070192210418 ; 192210418; BCL-214-PL; BCL214PL; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 2 AWG ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068332-19221-0418
Packaging: Box
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 41.28 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Thickness: 2.41 mm
Insulation: Non-Insulated
Categories: Terminals
Case / Package: 0418
Alternative Parts (Cross-Reference): 35189; 322870; 19221-0235; 0192050008; 320383; 321600; 19193-03070192210418; 192210418; BCL-214-PL; BCL214PL;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 2 AWG
ELV: Compliant

Buy Now
Singapore, Singapore
Electronic Connector
392-19221-0418
Electronic Connector 392-19221-0418
COPPER ALLOY, WIRE TERMINAL Product overview: 19221-0418 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19221-0418 can be used for catalog matching and distributor lookup.

COPPER ALLOY, WIRE TERMINAL Product overview: 19221-0418 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19221-0418 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Compression Lug Plated (Bcl-214-Pl) Spm Molex - 02N3326 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug Plated (Bcl-214-Pl) Spm Molex
02N3326
Compression Lug Plated (Bcl-214-Pl) Spm Molex 02N3326
COMPRESSION LUG PLATED (BCL-214-PL) SPM

COMPRESSION LUG PLATED (BCL-214-PL) SPM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19221-0418 1068332-19221-0418 392-19221-0418 19221-0418 02N3326
Product Name Connectors Terminals - 19221-0418 Electronic Connector Compression Lug Plated (Bcl-214-Pl) Spm Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details