Molex Ring Terminals 19221-0418

Description
Molex 19221-0418 Ring Terminal
Request a Quote Datasheet
Description
Molex 19221-0418 Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 8221494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8221494
Ring Terminals 8221494
Molex 19221-0418 Ring Terminal

Molex 19221-0418 Ring Terminal

Supplier's Site
Terminal, Compression Lug, M6, 2Awg; Product Range Molex - 55H6192 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Molex
55H6192
Terminal, Compression Lug, M6, 2Awg; Product Range Molex 55H6192
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 8221494 55H6192
Product Name Ring Terminals Terminal, Compression Lug, M6, 2Awg; Product Range Molex
Terminal Type Ring Terminal; Ring Terminals Wire Lug
Unlock Full Specs
to access all available technical data