Molex Terminal, Compression Lug, M12, 8Awg; Product Range Molex 19221-0414

Description
TERMINAL, COMPRESSION LUG, M12, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M12, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M12, 8Awg; Product Range Molex - 58J8143 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 8Awg; Product Range Molex
58J8143
Terminal, Compression Lug, M12, 8Awg; Product Range Molex 58J8143
TERMINAL, COMPRESSION LUG, M12, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19221-0414
Terminals 19221-0414
Terminals BATTERY CBL LUG PLTE E BCL-812-XWP-PL SPM

Terminals BATTERY CBL LUG PLTE E BCL-812-XWP-PL SPM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 58J8143 19221-0414
Product Name Terminal, Compression Lug, M12, 8Awg; Product Range Molex Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details