TERMINAL, COMPRESSION LUG, M8, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Stud/Tab Size:M8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 28K2672 |
| Product Name | Terminal, Compression Lug, M8, 0Awg; Product Range Molex |
| Terminal Type | Wire Lug |