Molex Terminals 19221-0404

Description
Terminals BATTERY CABLE LUG (BCL-414) SPM
Datasheet
Description
Terminals BATTERY CABLE LUG (BCL-414) SPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19221-0404
Terminals 19221-0404
Terminals BATTERY CABLE LUG (BCL-414) SPM

Terminals BATTERY CABLE LUG (BCL-414) SPM

Buy Now Datasheet
Terminal, Compression Lug, M6, 4Awg; Product Range Molex - 05N0756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4Awg; Product Range Molex
05N0756
Terminal, Compression Lug, M6, 4Awg; Product Range Molex 05N0756
TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0404 05N0756
Product Name Terminals Terminal, Compression Lug, M6, 4Awg; Product Range Molex
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details