Molex BCL-112 BATTERY CABLE LUG SPM 19221-0395

Description
BCL-112 BATTERY CABLE LUG SPM
Request a Quote Datasheet
Description
BCL-112 BATTERY CABLE LUG SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BCL-112 BATTERY CABLE LUG SPM - 19221-0395 - Heilind Electronics, Inc.
Wilmington, MA, United States
BCL-112 BATTERY CABLE LUG SPM
19221-0395
BCL-112 BATTERY CABLE LUG SPM 19221-0395
BCL-112 BATTERY CABLE LUG SPM

BCL-112 BATTERY CABLE LUG SPM

Buy Now
Terminal, Compression Lug, M12, 1Awg; Product Range Molex - 05N0749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 1Awg; Product Range Molex
05N0749
Terminal, Compression Lug, M12, 1Awg; Product Range Molex 05N0749
TERMINAL, COMPRESSION LUG, M12, 1AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 1AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0395 05N0749
Product Name BCL-112 BATTERY CABLE LUG SPM Terminal, Compression Lug, M12, 1Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details