Molex Terminals 19221-0383

Description
Terminals BATT CBL LUG
Datasheet
Description
Terminals BATT CBL LUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19221-0383
Terminals 19221-0383
Terminals BATT CBL LUG

Terminals BATT CBL LUG

Buy Now Datasheet
Terminal, Compression Lug, M9, 4Awg; Product Range Molex - 05N0747 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M9, 4Awg; Product Range Molex
05N0747
Terminal, Compression Lug, M9, 4Awg; Product Range Molex 05N0747
TERMINAL, COMPRESSION LUG, M9, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M9, 4AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0383 05N0747
Product Name Terminals Terminal, Compression Lug, M9, 4Awg; Product Range Molex
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details