Molex BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM 19221-0244

Description
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM - 19221-0244 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM
19221-0244
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM 19221-0244
BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM

BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM

Buy Now
Sheung Wan, Hong Kong
Terminals
19221-0244
Terminals 19221-0244
Terminals 2/0 AWG 3/8 STUD Battery Cable Lug

Terminals 2/0 AWG 3/8 STUD Battery Cable Lug

Buy Now Datasheet
BATTERYCABLELUGPLTD(BCL-2038-PL)SPM - 70091248 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERYCABLELUGPLTD(BCL-2038-PL)SPM
70091248
BATTERYCABLELUGPLTD(BCL-2038-PL)SPM 70091248
BATTERYCABLELUGPLTD( BCL-2038-PL)SPM

BATTERYCABLELUGPLTD(BCL-2038-PL)SPM

Supplier's Site
Terminal, Compression Lug, M9, 0Awg; Product Range Molex - 94C2625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M9, 0Awg; Product Range Molex
94C2625
Terminal, Compression Lug, M9, 0Awg; Product Range Molex 94C2625
TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0244 19221-0244 70091248 94C2625
Product Name BATTERY CABLE LUG PLTD (BCL-2 38-PL) SPM Terminals BATTERYCABLELUGPLTD(BCL-2038-PL)SPM Terminal, Compression Lug, M9, 0Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details