Molex BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM 19221-0241

Description
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM - 19221-0241 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM
19221-0241
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM 19221-0241
BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM

BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM

Buy Now
Terminal, Compression Lug, M9, 0Awg; Product Range Molex - 10R0865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M9, 0Awg; Product Range Molex
10R0865
Terminal, Compression Lug, M9, 0Awg; Product Range Molex 10R0865
TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M9, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M9; Stud Size - Imperial:3/8"; Stud/Tab Size:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet
BATTERYCABLELUGPLTD(BCL-1038-PL)SPM - 70091247 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERYCABLELUGPLTD(BCL-1038-PL)SPM
70091247
BATTERYCABLELUGPLTD(BCL-1038-PL)SPM 70091247
BATTERYCABLELUGPLTD( BCL-1038-PL)SPM

BATTERYCABLELUGPLTD(BCL-1038-PL)SPM

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0241 10R0865 70091247
Product Name BATTERY CABLE LUG PLTD (BCL-1 38-PL) SPM Terminal, Compression Lug, M9, 0Awg; Product Range Molex BATTERYCABLELUGPLTD(BCL-1038-PL)SPM
Terminal Type Wire Lug Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details