BATTERY CABLE LUG PLATED BCL- 014-PL SPM
Terminals RING-LUG 2/0 1/4" CU SN
BATTERY CABLE LUG PLATED BCL-2014-PL SPM ROHS COMPLIANT: YES
TERMINAL, COMPRESSION LUG, 2/0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non RoHS Compliant: Yes
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 19221-0234 | 19221-0234 | 55H6112 | 39AH6001 |
| Product Name | BATTERY CABLE LUG PLATED BCL- 014-PL SPM | Terminals | Battery Cable Lug Plated Bcl-2014-Pl Spm Rohs Compliant Molex | Terminal, Compression Lug, 2/0Awg; Product Range Molex |
| Terminal Type | Wire Lug | Wire Lug | Wire Lug |