Molex BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM 19221-0233

Description
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM - 19221-0233 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM
19221-0233
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM 19221-0233
BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM

BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM

Buy Now
Terminal, Compression Lug, M8, 2Awg; Product Range Molex - 58R9329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Molex
58R9329
Terminal, Compression Lug, M8, 2Awg; Product Range Molex 58R9329
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19221-0233 58R9329
Product Name BATTERY CABLE LUG PLTD (BCL-2 16-PL) SPM Terminal, Compression Lug, M8, 2Awg; Product Range Molex
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details