Molex BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM 19221-0224

Description
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM
Request a Quote Datasheet
Description
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM - 19221-0224 - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM
19221-0224
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM 19221-0224
BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM

BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM

Buy Now
Terminal, Compression Lug, M6, 8Awg; Product Range Molex - 58R9323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Molex
58R9323
Terminal, Compression Lug, M6, 8Awg; Product Range Molex 58R9323
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19221-0224
Terminals 19221-0224
Terminals 8 AWG 1/4 STUD Battery Cable Lug

Terminals 8 AWG 1/4 STUD Battery Cable Lug

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19221-0224 58R9323 19221-0224
Product Name BATTERY CABLE LUG PLTD (BCL-8 4-PL) SPM Terminal, Compression Lug, M6, 8Awg; Product Range Molex Terminals
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details