Molex
Terminals - Wire Splice Connectors
192150040
Description
CONN SPLICE 6 AWG CRIMP
Request a Quote
Email Supplier
Datasheet
Description
CONN SPLICE 6 AWG CRIMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
WM7365-ND |
|
Product Name
|
Terminals - Wire Splice Connectors |
|
Terminal Type
|
Butt Terminal; Butt Splice, Inline, Individual Openings
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
2 suppliers
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.7500 mm2
View Details