Molex Wire Splice Connectors 192150013

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 18-22 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 18-22 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 23-0192150013-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
23-0192150013-ND
Wire Splice Connectors 23-0192150013-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 18-22 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 to 18-22 AWG Red

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 23-0192150013-ND
Product Name Wire Splice Connectors
Contact Size (AWG) 14 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mini Receptacle - 888N-M12AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details