Molex Wire Pin Connectors 192120001

Description
Wire Pin Terminal Connector 10-12 AWG InsulKrimp Crimp
Request a Quote Datasheet
Description
Wire Pin Terminal Connector 10-12 AWG InsulKrimp Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Pin Connectors - 23-0192120001-ND - DigiKey
Thief River Falls, MN, United States
Wire Pin Connectors
23-0192120001-ND
Wire Pin Connectors 23-0192120001-ND
Wire Pin Terminal Connector 10-12 AWG InsulKrimp Crimp

Wire Pin Terminal Connector 10-12 AWG InsulKrimp Crimp

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 23-0192120001-ND
Product Name Wire Pin Connectors
Contact Size (AWG) 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details