Molex WIRE PIN INSULKRIMP (WP-2210X) 19212-0001

Description
WIRE PIN INSULKRIMP (WP-2210X)
Request a Quote Datasheet
Description
WIRE PIN INSULKRIMP (WP-2210X)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WIRE PIN INSULKRIMP (WP-2210X) - 19212-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
WIRE PIN INSULKRIMP (WP-2210X)
19212-0001
WIRE PIN INSULKRIMP (WP-2210X) 19212-0001
WIRE PIN INSULKRIMP (WP-2210X)

WIRE PIN INSULKRIMP (WP-2210X)

Buy Now
Terminal, 2.72Mm, 12Awg-10Awg, Yel; Product Range Molex - 75C9703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 2.72Mm, 12Awg-10Awg, Yel; Product Range Molex
75C9703
Terminal, 2.72Mm, 12Awg-10Awg, Yel; Product Range Molex 75C9703
TERMINAL, 2.72MM, 12AWG-10AWG, YEL; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.72mm; Insulator Colour:Yellow; Overall Length:28.4mmRoHS Compliant: Yes

TERMINAL, 2.72MM, 12AWG-10AWG, YEL; Product Range:InsulKrimp 19212 Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.72mm; Insulator Colour:Yellow; Overall Length:28.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19212-0001
Terminals 19212-0001
Terminals WIRE PIN YELLOW 10-12 AWG

Terminals WIRE PIN YELLOW 10-12 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19212-0001 75C9703 19212-0001
Product Name WIRE PIN INSULKRIMP (WP-2210X) Terminal, 2.72Mm, 12Awg-10Awg, Yel; Product Range Molex Terminals
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details