Molex Electronic Connector 19212-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2031-19212-0001
Electronic Connector 2031-19212-0001
Yellow Crimp Pin Terminal, 10-12 AWG, Copper, Tin Plated Product overview: 19212-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19212-0001 can be used for catalog matching and distributor lookup.

Yellow Crimp Pin Terminal, 10-12 AWG, Copper, Tin Plated Product overview: 19212-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19212-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 19212-0001 - 1011634-19212-0001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19212-0001
1011634-19212-0001
Terminals - 19212-0001 1011634-19212-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011634-19212-0001 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Copper Gender: Male Length: 28.448 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: PVC Insulation: Insulated Insulation Diameter: 6.35 mm Material: Copper Categories: Terminals Case / Package: 0001 Alternative Parts (Cross-Reference): 342196-1; 19213-0007; 19004-0012; 19034-0009; PV14-P47-M; PV18-P47-MY019212000 1; 19212-0001.; 192120001; WP-2210X; WP2210X; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Lead Length: 11.43 mm Wire/Cable Gauge: 12 AWG ELV: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG Terminal Material: Copper

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011634-19212-0001
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Material: Copper
Gender: Male
Length: 28.448 mm
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: PVC
Insulation: Insulated
Insulation Diameter: 6.35 mm
Material: Copper
Categories: Terminals
Case / Package: 0001
Alternative Parts (Cross-Reference): 342196-1; 19213-0007; 19004-0012; 19034-0009; PV14-P47-M; PV18-P47-MY0192120001; 19212-0001.; 192120001; WP-2210X; WP2210X;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Lead Length: 11.43 mm
Wire/Cable Gauge: 12 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 10 AWG
Terminal Material: Copper

Buy Now
Wire Pin Insulkrimp (Wp-2210X) Rohs Compliant Molex - 28AC7680 - Newark, An Avnet Company
Chicago, IL, United States
Wire Pin Insulkrimp (Wp-2210X) Rohs Compliant Molex
28AC7680
Wire Pin Insulkrimp (Wp-2210X) Rohs Compliant Molex 28AC7680
WIRE PIN INSULKRIMP (WP-2210X) ROHS COMPLIANT: YES

WIRE PIN INSULKRIMP (WP-2210X) ROHS COMPLIANT: YES

Supplier's Site
Contact; Contact Material Molex - 94C8173 - Newark, An Avnet Company
Chicago, IL, United States
Contact; Contact Material Molex
94C8173
Contact; Contact Material Molex 94C8173
Contact; Contact Material:Copper; Wire Size (AWG):12-10

Contact; Contact Material:Copper; Wire Size (AWG):12-10

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19212-0001 2031-19212-0001 1011634-19212-0001 28AC7680 94C8173
Product Name Electronic Connector Terminals - 19212-0001 Wire Pin Insulkrimp (Wp-2210X) Rohs Compliant Molex Contact; Contact Material Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data