Molex Terminals - 19203-0490 19203-0490

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049672-19203-0490 Contact Plating: Tin Mounting: SMD (SMT) Categories: Terminals Case / Package: 125 Alternative Parts (Cross-Reference): 19203-04900192030490 ; 19203-0044; 19203-0490.; 192030044; 192030490; B-S-125-14; BS12514; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049672-19203-0490 Contact Plating: Tin Mounting: SMD (SMT) Categories: Terminals Case / Package: 125 Alternative Parts (Cross-Reference): 19203-04900192030490 ; 19203-0044; 19203-0490.; 192030044; 192030490; B-S-125-14; BS12514; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19203-0490 - 1049672-19203-0490 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19203-0490
1049672-19203-0490
Terminals - 19203-0490 1049672-19203-0490
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049672-19203-0490 Contact Plating: Tin Mounting: SMD (SMT) Categories: Terminals Case / Package: 125 Alternative Parts (Cross-Reference): 19203-04900192030490 ; 19203-0044; 19203-0490.; 192030044; 192030490; B-S-125-14; BS12514; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049672-19203-0490
Contact Plating: Tin
Mounting: SMD (SMT)
Categories: Terminals
Case / Package: 125
Alternative Parts (Cross-Reference): 19203-04900192030490; 19203-0044; 19203-0490.; 192030044; 192030490; B-S-125-14; BS12514;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant

Buy Now
B-S-125-14 16-14 Steel Ring #14 Stud Rohs Compliant Molex - 57R8962 - Newark, An Avnet Company
Chicago, IL, United States
B-S-125-14 16-14 Steel Ring #14 Stud Rohs Compliant Molex
57R8962
B-S-125-14 16-14 Steel Ring #14 Stud Rohs Compliant Molex 57R8962
B-S-125-14 16-14 STEEL RING #14 STUD ROHS COMPLIANT: YES

B-S-125-14 16-14 STEEL RING #14 STUD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1049672-19203-0490 57R8962
Product Name Terminals - 19203-0490 B-S-125-14 16-14 Steel Ring #14 Stud Rohs Compliant Molex
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details