Molex A-S-122-14 22-18 Steel Ring #14 Stud Rohs Compliant Molex 19203-0486

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
A-S-122-14 22-18 Steel Ring #14 Stud Rohs Compliant Molex - 57R8958 - Newark, An Avnet Company
Chicago, IL, United States
A-S-122-14 22-18 Steel Ring #14 Stud Rohs Compliant Molex
57R8958
A-S-122-14 22-18 Steel Ring #14 Stud Rohs Compliant Molex 57R8958
A-S-122-14 22-18 STEEL RING #14 STUD ROHS COMPLIANT: YES

A-S-122-14 22-18 STEEL RING #14 STUD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
39AH5996
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex 39AH5996
TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:Krimptite 19203 Series; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm2; Product Range:Krimptite 19203 Series; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19203-0486 57R8958 39AH5996
Product Name A-S-122-14 22-18 Steel Ring #14 Stud Rohs Compliant Molex Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers