Molex Spade Avikrimp (Aa-835-06) Rohs Compliant Molex 19198-0070

Description
SPADE AVIKRIMP (AA-835-06) ROHS COMPLIANT: YES
Datasheet
Description
SPADE AVIKRIMP (AA-835-06) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Avikrimp (Aa-835-06) Rohs Compliant Molex - 55H5447 - Newark, An Avnet Company
Chicago, IL, United States
Spade Avikrimp (Aa-835-06) Rohs Compliant Molex
55H5447
Spade Avikrimp (Aa-835-06) Rohs Compliant Molex 55H5447
SPADE AVIKRIMP (AA-835-06) ROHS COMPLIANT: YES

SPADE AVIKRIMP (AA-835-06) ROHS COMPLIANT: YES

Supplier's Site
Terminal, Fork Tongue, #6, 22-18Awg; Product Range Molex - 39AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 22-18Awg; Product Range Molex
39AH5993
Terminal, Fork Tongue, #6, 22-18Awg; Product Range Molex 39AH5993
TERMINAL, FORK TONGUE, #6, 22-18AWG; Product Range:Avikrimp 19198 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.5mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 22-18AWG; Product Range:Avikrimp 19198 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.5mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19198-0070
Terminals 19198-0070
Terminals SPADE TNG STUD 5-6 18-22 AWG

Terminals SPADE TNG STUD 5-6 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 55H5447 39AH5993 19198-0070
Product Name Spade Avikrimp (Aa-835-06) Rohs Compliant Molex Terminal, Fork Tongue, #6, 22-18Awg; Product Range Molex Terminals
Terminal Type Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data