Molex Terminals 19198-0050

Description
Terminals C-841-10
Datasheet
Description
Terminals C-841-10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19198-0050
Terminals 19198-0050
Terminals C-841-10

Terminals C-841-10

Buy Now Datasheet
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex - 55H5442 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex
55H5442
Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex 55H5442
TERMINAL, FORK TONGUE, #10, 10AWG, YEL; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 10AWG, YEL; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19198-0050 55H5442
Product Name Terminals Terminal, Fork Tongue, #10, 10Awg, Yel; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details