Molex Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex 19198-0039

Description
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex - 55H5432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex
55H5432
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex 55H5432
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19198-0039
Terminals 19198-0039
Terminals C-8105-06

Terminals C-8105-06

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55H5432 19198-0039
Product Name Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details