Terminals SPADE TNG STUD 10 14-16 AWG
TERMINAL, FORK TONGUE, #10, BLU, 14AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Blue RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 19198-0025 | 55H5429 |
| Product Name | Terminals | Terminal, Fork Tongue, #10, Blu, 14Awg; Product Range Molex |
| Terminal Type | Spade Crimp |