TERMINAL, FORK TONGUE, #8, BLU, 14AWG; Product Range:Avikrimp 19198 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Blue RoHS Compliant: Yes
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 19198-0019 | 19198-0019 | 55H5426 |
| Product Name | SPADE AVIKRIMP (BB-824-08) | Terminals | Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex |
| Terminal Type | Spade Crimp |