Molex Molex 19196-0077 Standard Fork Terminal, #8 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve 19196-0077

Description
Molex 19196-0077 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #8 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote
Description
Molex 19196-0077 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #8 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 19196-0077 Standard Fork Terminal, #8 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve - 32104 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19196-0077 Standard Fork Terminal, #8 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve
32104
Molex 19196-0077 Standard Fork Terminal, #8 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve 32104
Molex 19196-0077 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #8 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19196-0077 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Standard Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Yellow
  • Stud Size: #8
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32104
Product Name Molex 19196-0077 Standard Fork Terminal, #8 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details