Molex Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex 19196-0075

Description
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Stud Size:#6 RoHS Compliant: Yes
Description
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Stud Size:#6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex - 94C8134 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex
94C8134
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex 94C8134
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Stud Size:#6 RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Stud Size:#6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94C8134
Product Name Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details