Molex Molex 19196-0068 Standard Fork Terminal, #10 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve 19196-0068

Description
Molex 19196-0068 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #10 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19196-0068 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #10 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19196-0068 Standard Fork Terminal, #10 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve - 32105 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19196-0068 Standard Fork Terminal, #10 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve
32105
Molex 19196-0068 Standard Fork Terminal, #10 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve 32105
Molex 19196-0068 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Yellow Stud Size: #10 Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19196-0068 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Standard Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Yellow
  • Stud Size: #10
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site Datasheet
Spade Avikrimp (C-541-10) Rohs Compliant Molex - 57R8931 - Newark, An Avnet Company
Chicago, IL, United States
Spade Avikrimp (C-541-10) Rohs Compliant Molex
57R8931
Spade Avikrimp (C-541-10) Rohs Compliant Molex 57R8931
SPADE AVIKRIMP (C-541-10) ROHS COMPLIANT: YES

SPADE AVIKRIMP (C-541-10) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19196-0068
Terminals 19196-0068
Terminals SPADE AVIKRIMP

Terminals SPADE AVIKRIMP

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32105 57R8931 19196-0068
Product Name Molex 19196-0068 Standard Fork Terminal, #10 Stud, 12-10 Ga., Nylon Insulated with Extra Sleeve Spade Avikrimp (C-541-10) Rohs Compliant Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details