Molex Molex 19196-0041 Standard Fork Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 19196-0041

Description
Molex 19196-0041 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19196-0041 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19196-0041 Standard Fork Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve - 31130 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19196-0041 Standard Fork Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
31130
Molex 19196-0041 Standard Fork Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 31130
Molex 19196-0041 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: BlueStud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19196-0041 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Standard Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: BlueStud Size: #10
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31130
Product Name Molex 19196-0041 Standard Fork Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details