Molex Molex 19196-0039 Standard Fork Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 19196-0039

Description
Molex 19196-0039 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19196-0039 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19196-0039 Standard Fork Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve - 31129 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19196-0039 Standard Fork Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
31129
Molex 19196-0039 Standard Fork Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 31129
Molex 19196-0039 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19196-0039 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Standard Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Blue
  • Stud Size: #8
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site Datasheet
Spade Avikrimp (B-527-08) Rohs Compliant Molex - 57R8930 - Newark, An Avnet Company
Chicago, IL, United States
Spade Avikrimp (B-527-08) Rohs Compliant Molex
57R8930
Spade Avikrimp (B-527-08) Rohs Compliant Molex 57R8930
SPADE AVIKRIMP (B-527-08) ROHS COMPLIANT: YES

SPADE AVIKRIMP (B-527-08) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19196-0039
Terminals 19196-0039
Terminals SPADE AVIKRIMP (B-52 AVIKRIMP (B-527-08)

Terminals SPADE AVIKRIMP (B-52 AVIKRIMP (B-527-08)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31129 57R8930 19196-0039
Product Name Molex 19196-0039 Standard Fork Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve Spade Avikrimp (B-527-08) Rohs Compliant Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details