Molex Molex 19196-0007 Standard Fork Terminal, #8 Stud, 22-18 Ga., Nylon Insulated with Extra Sleeve 19196-0007

Description
Molex 19196-0007 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Red Stud Size: #8 Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19196-0007 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Red Stud Size: #8 Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19196-0007 Standard Fork Terminal, #8 Stud, 22-18 Ga., Nylon Insulated with Extra Sleeve - 30114 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19196-0007 Standard Fork Terminal, #8 Stud, 22-18 Ga., Nylon Insulated with Extra Sleeve
30114
Molex 19196-0007 Standard Fork Terminal, #8 Stud, 22-18 Ga., Nylon Insulated with Extra Sleeve 30114
Molex 19196-0007 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Standard Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Red Stud Size: #8 Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19196-0007 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Standard Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Red
  • Stud Size: #8
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19196-0007
Terminals 19196-0007
Terminals SPADE AVIKRIMP (A-53 AVIKRIMP (A-535-08)

Terminals SPADE AVIKRIMP (A-53 AVIKRIMP (A-535-08)

Buy Now Datasheet
Spade Avikrimp (A-535-08) Rohs Compliant Molex - 40K5810 - Newark, An Avnet Company
Chicago, IL, United States
Spade Avikrimp (A-535-08) Rohs Compliant Molex
40K5810
Spade Avikrimp (A-535-08) Rohs Compliant Molex 40K5810
SPADE AVIKRIMP (A-535-08) ROHS COMPLIANT: YES

SPADE AVIKRIMP (A-535-08) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 30114 19196-0007 40K5810
Product Name Molex 19196-0007 Standard Fork Terminal, #8 Stud, 22-18 Ga., Nylon Insulated with Extra Sleeve Terminals Spade Avikrimp (A-535-08) Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data