Molex Terminals - 191930364 191930364

Description
Manufacturer: Molex, LLC Win Source Part Number: 762204-191930364 Series: VersaKrimp Packaging: Bulk Features: Brazed Seam Termination: Crimp Contact Finish: Tin Wire Gauge: 3/0 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.091" (2.31mm) Width - Outer Edges: 1.067" (27.10mm) Length - Overall: 2.154" (54.71mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Family Name: 19193 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 29526; ; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 762204-191930364 Series: VersaKrimp Packaging: Bulk Features: Brazed Seam Termination: Crimp Contact Finish: Tin Wire Gauge: 3/0 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.091" (2.31mm) Width - Outer Edges: 1.067" (27.10mm) Length - Overall: 2.154" (54.71mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Family Name: 19193 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 29526; ; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 191930364 - 762204-191930364 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 191930364
762204-191930364
Terminals - 191930364 762204-191930364
Manufacturer: Molex, LLC Win Source Part Number: 762204-191930364 Series: VersaKrimp Packaging: Bulk Features: Brazed Seam Termination: Crimp Contact Finish: Tin Wire Gauge: 3/0 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.091" (2.31mm) Width - Outer Edges: 1.067" (27.10mm) Length - Overall: 2.154" (54.71mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Family Name: 19193 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 29526; ; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 762204-191930364
Series: VersaKrimp
Packaging: Bulk
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 3/0 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.091" (2.31mm)
Width - Outer Edges: 1.067" (27.10mm)
Length - Overall: 2.154" (54.71mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Family Name: 19193
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 29526; ;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762204-191930364
Product Name Terminals - 191930364
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products