Molex Terminals - Ring Connectors 191930261

Description
CONN RING CIRC 4AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 4AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 23-0191930261-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
23-0191930261-ND
Terminals - Ring Connectors 23-0191930261-ND
CONN RING CIRC 4AWG #1/4 CRIMP

CONN RING CIRC 4AWG #1/4 CRIMP

Buy Now Datasheet
Ring Terminals - 534368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
534368
Ring Terminals 534368
Molex 191930261 Ring Terminal

Molex 191930261 Ring Terminal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 23-0191930261-ND 534368
Product Name Terminals - Ring Connectors Ring Terminals
Terminal Type Ring Terminal; Circular Ring Terminal; Ring Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details