Molex Electronic Connector 191930079

Description
Ring Tongue Terminal 14-16AWG Copper 16.3mm Tin Tape Product overview: 191930079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-191930079 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Tongue Terminal 14-16AWG Copper 16.3mm Tin Tape Product overview: 191930079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-191930079 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-191930079
Electronic Connector 392-191930079
Ring Tongue Terminal 14-16AWG Copper 16.3mm Tin Tape Product overview: 191930079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-191930079 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 14-16AWG Copper 16.3mm Tin Tape Product overview: 191930079 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-191930079 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 191930079 - 760728-191930079 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 191930079
760728-191930079
Terminals - 191930079 760728-191930079
Manufacturer: Molex, LLC Win Source Part Number: 760728-191930079 Series: VersaKrimp Packaging: Reel package Features: Brazed Seam Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 14-16 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.645" (16.38mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19193 Categories: Connectors, Interconnects Introduction Date: December 11, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 760728-191930079
Series: VersaKrimp
Packaging: Reel package
Features: Brazed Seam
Termination: Crimp
Contact Finish: Electro-Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.645" (16.38mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
Family Name: 19193
Categories: Connectors, Interconnects
Introduction Date: December 11, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 392-191930079 760728-191930079
Product Name Electronic Connector Terminals - 191930079
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details