Molex Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex 19193-0375

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex - 25M1050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex
25M1050
Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex 25M1050
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Connector Type:Ring Tongue; Series:VersaKrimp; Termination Method:Crimp; Stud/Tab Size:0.375"; Stud Size:3/8; Wire Size (AWG):- RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Connector Type:Ring Tongue; Series:VersaKrimp; Termination Method:Crimp; Stud/Tab Size:0.375"; Stud Size:3/8; Wire Size (AWG):- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 4/0Awg, Crimp; Stud Size - Metric Molex
55H5318
Terminal, Ring Tongue, 3/8", 4/0Awg, Crimp; Stud Size - Metric Molex 55H5318
TERMINAL, RING TONGUE, 3/8", 4/0AWG, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 4/0AWG, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0375 25M1050 55H5318
Product Name Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex Terminal, Ring Tongue, 3/8", 4/0Awg, Crimp; Stud Size - Metric Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details