The Terminal, Ring Tongue, 3/8In, Crimp (part number 25M1041) is designed for use with 2/0 AWG wire and features a closed brazed barrel type. It is part of the VersaKrimp,Ñ¢ series and utilizes a crimp termination method. The terminal is uninsulated and made from copper with a tin plating, ensuring good conductivity. It is compliant with RoHS regulations and has agency certifications from CSA and UL. The product is packaged in bags and is suitable for applications requiring a reliable connection with a stud size of 3/8 inch (M9).
RING VERSAKRIMP (J-385-38) SPM
Connector
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Connector Type:Ring Tongue; Series:VersaKrimp; Termination Method:Crimp; Stud/Tab Size:0.375"; Wire Size AWG Max:00AWG; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, 3/8", 0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19193-0345 | 19193-0345 | 25M1041 | 07H9368 |
| Product Name | Connectors Solderless Terminals | Terminal, Ring Tongue, 3/8In, Crimp; Connector Type Molex | Terminal, Ring Tongue, 3/8", 0Awg; Stud Size - Metric Molex | |
| Termination | Crimp |