Molex Terminal, Ring Tongue, 5/16", 2Awg; Stud Size - Metric Molex 19193-0299

Description
TERMINAL, RING TONGUE, 5/16", 2AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 5/16", 2AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 2Awg; Stud Size - Metric Molex
55H5269
Terminal, Ring Tongue, 5/16", 2Awg; Stud Size - Metric Molex 55H5269
TERMINAL, RING TONGUE, 5/16", 2AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 2AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Versakrimp (G-374-56) Spm Rohs Compliant Molex - 30AC3654 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (G-374-56) Spm Rohs Compliant Molex
30AC3654
Ring Versakrimp (G-374-56) Spm Rohs Compliant Molex 30AC3654
RING VERSAKRIMP (G-374-56) SPM ROHS COMPLIANT: YES

RING VERSAKRIMP (G-374-56) SPM ROHS COMPLIANT: YES

Supplier's Site
Ring Versakrimp (G-374-56) Spm Molex - 25M7079 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (G-374-56) Spm Molex
25M7079
Ring Versakrimp (G-374-56) Spm Molex 25M7079
RING VERSAKRIMP (G-374-56) SPM

RING VERSAKRIMP (G-374-56) SPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H5269 30AC3654
Product Name Terminal, Ring Tongue, 5/16", 2Awg; Stud Size - Metric Molex Ring Versakrimp (G-374-56) Spm Rohs Compliant Molex
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products