Molex Terminal, Ring Tongue, 1/2", 4Awg; Stud Size - Metric Molex 19193-0281

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 4Awg; Stud Size - Metric Molex
55H5253
Terminal, Ring Tongue, 1/2", 4Awg; Stud Size - Metric Molex 55H5253
TERMINAL, RING TONGUE, 1/2", 4AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 4AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Versakrimp (F-369-12) Spm Molex - 02N3026 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (F-369-12) Spm Molex
02N3026
Ring Versakrimp (F-369-12) Spm Molex 02N3026
RING VERSAKRIMP (F-369-12) SPM

RING VERSAKRIMP (F-369-12) SPM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0281 55H5253 02N3026
Product Name Terminal, Ring Tongue, 1/2", 4Awg; Stud Size - Metric Molex Ring Versakrimp (F-369-12) Spm Molex
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details