Molex Connectors Solderless Terminals 19193-0251

Description
RING VERSAKRIMP (E-360-56) SPM
Request a Quote Datasheet
Description
RING VERSAKRIMP (E-360-56) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Solderless Terminals - 19193-0251 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Solderless Terminals
19193-0251
Connectors Solderless Terminals 19193-0251
RING VERSAKRIMP (E-360-56) SPM

RING VERSAKRIMP (E-360-56) SPM

Buy Now
Ring Versakrimp (E-360-56) Spm Rohs Compliant Molex - 55H5233 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (E-360-56) Spm Rohs Compliant Molex
55H5233
Ring Versakrimp (E-360-56) Spm Rohs Compliant Molex 55H5233
RING VERSAKRIMP (E-360-56) SPM ROHS COMPLIANT: YES

RING VERSAKRIMP (E-360-56) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Molex
39AH5986
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Molex 39AH5986
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0251 55H5233 39AH5986
Product Name Connectors Solderless Terminals Ring Versakrimp (E-360-56) Spm Rohs Compliant Molex Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details