Molex Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex 19193-0248

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex
55H5231
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex 55H5231
TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 84C9745 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
84C9745
Terminal; Connector Type Molex 84C9745
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4; Wire Size (AWG):6; Contact Material:Copper; Contact Plating:Tin; Series:VersaKrimp

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4; Wire Size (AWG):6; Contact Material:Copper; Contact Plating:Tin; Series:VersaKrimp

Supplier's Site
E-360-14 Spm Ring Versakrimp Rohs Compliant Molex - 79AH9156 - Newark, An Avnet Company
Chicago, IL, United States
E-360-14 Spm Ring Versakrimp Rohs Compliant Molex
79AH9156
E-360-14 Spm Ring Versakrimp Rohs Compliant Molex 79AH9156
E-360-14 SPM RING VERSAKRIMP ROHS COMPLIANT: YES

E-360-14 SPM RING VERSAKRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0248 55H5231 84C9745 79AH9156
Product Name Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex Terminal; Connector Type Molex E-360-14 Spm Ring Versakrimp Rohs Compliant Molex
Contact Size (AWG) ? to 6 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products