Molex Ring Versakrimp (E-360-08) Spm Rohs Compliant Molex 19193-0243

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ring Versakrimp (E-360-08) Spm Rohs Compliant Molex - 55H5227 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (E-360-08) Spm Rohs Compliant Molex
55H5227
Ring Versakrimp (E-360-08) Spm Rohs Compliant Molex 55H5227
RING VERSAKRIMP (E-360-08) SPM ROHS COMPLIANT: YES

RING VERSAKRIMP (E-360-08) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 6Awg; Stud Size - Metric Molex - 39AH5985 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 6Awg; Stud Size - Metric Molex
39AH5985
Terminal, Ring Tongue, #8, 6Awg; Stud Size - Metric Molex 39AH5985
TERMINAL, RING TONGUE, #8, 6AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 6AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0243 55H5227 39AH5985
Product Name Ring Versakrimp (E-360-08) Spm Rohs Compliant Molex Terminal, Ring Tongue, #8, 6Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male Terminator - TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details