Molex Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex 19193-0241

Description
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex
55H5225
Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex 55H5225
TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8", 6AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H5225
Product Name Terminal, Ring Tongue, 5/8", 6Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products