Molex Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex 19193-0212

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex
55H5205
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex 55H5205
TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal; Connector Type Molex - 94C8106 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C8106
Terminal; Connector Type Molex 94C8106
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4"; Wire Size (AWG):6; Insulator Material:Uninsulated ; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4"; Wire Size (AWG):6; Insulator Material:Uninsulated; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0212 55H5205 94C8106
Product Name Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 6 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details