Molex RING VERSAKRIMP (E-357-10) SPM 19193-0209

Description
RING VERSAKRIMP (E-357-10) SPM
Request a Quote Datasheet
Description
RING VERSAKRIMP (E-357-10) SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING VERSAKRIMP (E-357-10) SPM - 19193-0209 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING VERSAKRIMP (E-357-10) SPM
19193-0209
RING VERSAKRIMP (E-357-10) SPM 19193-0209
RING VERSAKRIMP (E-357-10) SPM

RING VERSAKRIMP (E-357-10) SPM

Buy Now
Sheung Wan, Hong Kong
Terminals
19193-0209
Terminals 19193-0209
Terminals RING TONGUE TERM 6 AWG

Terminals RING TONGUE TERM 6 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 19193-0209 19193-0209
Product Name RING VERSAKRIMP (E-357-10) SPM Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details