The Terminal, Ring Tongue, #10, 8 AWG (Part Number: 25M7061) is a non-insulated crimp terminal designed for use with 8 AWG wire. It features a closed brazed barrel type and is compatible with a stud size of #10 (M5). The terminal is part of the VersaKrimp,Ñ¢ series and is compliant with RoHS regulations. It has a tin plating with a minimum thickness of 2.540 µm for both mating and termination surfaces. The product is packaged on adhesive tape for easy handling and installation. It meets military specifications AS20659-107 and MS20659-107, ensuring reliability in demanding applications.
Connector
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19193-0203 | 25M7061 |
| Product Name | Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Molex | |
| Contact Size (AWG) | ? to 8 AWG |