Molex Terminal, Ring Tongue, #8, Crimp; Connector Type Molex 19193-0200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, Crimp; Connector Type Molex - 84R4039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Connector Type Molex
84R4039
Terminal, Ring Tongue, #8, Crimp; Connector Type Molex 84R4039
TERMINAL, RING TONGUE, #8, CRIMP; Connector Type:Ring Tongue; Series:VersaKrimp; Insulator Color:Uninsulated; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size AWG Min:8AWG; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Connector Type:Ring Tongue; Series:VersaKrimp; Insulator Color:Uninsulated; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size AWG Min:8AWG; Contact Material:Copper; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex - 94C1295 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex
94C1295
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex 94C1295
TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0200 84R4039 94C1295
Product Name Terminal, Ring Tongue, #8, Crimp; Connector Type Molex Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex
Termination Crimp
Unlock Full Specs
to access all available technical data